EN
  • EN
  • DE

LM3480IM3X-12

Part No LM3480IM3X-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator | IC REG LINEAR 12V 100MA SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 1.2V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 2mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM3480
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198898-LM3480IM3X-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3480IM3X-12 CAD Model

Description

Overview of Texas Instruments LM3480IM3X-12

The LM3480IM3X-12 is a robust, high-quality linear voltage regulator from Texas Instruments, designed to offer a fixed output voltage of 12V with a maximum output current of 100 mA. This device is part of the LM3480 series and comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Fixed Output Voltage: The LM3480IM3X-12 provides a stable 12V output, which is essential for consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 100 mA, this regulator can power a wide range of low-power devices and circuits.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the regulator protects itself and the application from excessive temperature rise.
  • Short-Circuit Protection: With short-circuit protection, the LM3480IM3X-12 is safeguarded against potential damage caused by output short circuits, enhancing its reliability and longevity.
  • Wide Input Voltage Range: It can operate with input voltages from 13.7V to 30V, providing versatility across different power supplies and environments.
  • Low Quiescent Current: The device's quiescent current is low, which translates to minimal power consumption when the device is in standby mode, making it suitable for battery-powered applications.

Applications

The LM3480IM3X-12 is designed for a variety of applications that require a regulated 12V supply. It is commonly used in:

  • Portable electronic devices
  • Battery-powered equipment
  • Power supplies for sensors and microcontrollers
  • Consumer electronics
  • Automotive add-on modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3480IM3X-12 is no exception. The device is manufactured to high standards, ensuring reliability and performance consistency. It is a practical choice for designers looking for a dependable voltage regulator in their electronic designs.

Conclusion

With its compact size, reliable protection features, and stable output, the LM3480IM3X-12 from Texas Instruments is an excellent choice for applications requiring a regulated 12V supply. Its versatility and high-quality design make it a valuable component in a wide range of electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9521 $52.3655
130+ $0.7812 $101.5560
200+ $0.7568 $151.3600
275+ $0.7324 $201.4100
355+ $0.7080 $251.3400
475+ $0.6347 $301.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,737 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess