The LM3485MMX from Texas Instruments is a versatile and efficient PWM (Pulse Width Modulation) DC/DC converter integrated circuit. Designed for a broad range of applications, this device is suitable for use in power supplies for various electronic devices, including portable gadgets, computer peripherals, and industrial equipment.
Key Features
- Adjustable Output Voltage: The LM3485MMX allows for a wide range of output voltages, making it highly adaptable for different voltage requirements.
- High Efficiency: With its advanced design, the LM3485MMX provides high efficiency, which is critical for battery-powered devices where power conservation is paramount.
- Low Shutdown Current: The device features a low shutdown current, which helps in reducing power consumption when the device is not actively boosting voltage.
- Internal Compensation: The inclusion of internal compensation minimizes the number of external components required, which simplifies the design and can help reduce overall system cost.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing reliability and longevity.
Applications
The LM3485MMX is designed to be a flexible component suitable for a multitude of applications. Here are a few examples:
- Portable Devices
- Wireless Networking
- Audio and Video Equipment
- Industrial and Medical Instruments
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.97V to 14V |
| Switching Frequency |
Up to 2.5MHz |
| Output Voltage |
Adjustable |
| Package |
MSOP-8 |
| Operating Temperature |
-40°C to 125°C |
For designers and engineers looking for a reliable DC/DC converter that offers flexibility and efficiency, the LM3485MMX by Texas Instruments is an excellent choice. Its robust feature set and wide applicability make it a valuable component in any power management design.