EN
  • EN
  • DE

LM34914SD

Part No LM34914SD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Ultra Small 1.25A Step-Down Switching Regulator with Intelligent Current Limit | IC REG BUCK ADJ 1.25A 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 37V
Output Current 1.25A
Switching Frequency 1.3MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM34914
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198927-LM34914SD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM34914SD CAD Model

Description

The LM34914SD is a high-performance, step-down switching regulator designed and manufactured by Texas Instruments. This compact and efficient power management IC is capable of driving a load of up to 0.6A with exceptional efficiency, reliability, and thermal performance. The device operates over a wide input voltage range from 4.5V to 42V, making it suitable for a variety of applications ranging from automotive to industrial and power conditioning.

Key Features

  • Wide Input Voltage Range: The LM34914SD can handle input voltages from 4.5V to 42V, accommodating fluctuations and spikes, which is particularly useful in automotive power supplies and industrial equipment.
  • High Efficiency: With its advanced design, the regulator achieves high efficiency, which minimizes heat generation and allows for a smaller footprint on the PCB.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 300 kHz to 2.2 MHz, enabling designers to optimize the performance based on the specific application requirements.
  • Stable Operation: The LM34914SD includes features such as cycle-by-cycle current limit and thermal shutdown, ensuring stable operation under various conditions and protecting the device from damage.
  • Small Package: Available in a small 10-pin VSSOP package, the LM34914SD saves valuable board space, which is essential for compact electronic assemblies.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Point-of-Load Conversions
  • Telecommunications Equipment
  • Portable Electronics

The LM34914SD is not only a robust and versatile voltage regulator but also features a simple and intuitive design interface. It requires minimal external components, which simplifies the design and reduces time to market. Whether you're designing for rugged industrial environments or innovative consumer electronics, the LM34914SD from Texas Instruments provides a reliable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0766 $56.6128
18+ $5.8065 $104.5170
27+ $5.6250 $151.8750
37+ $5.4436 $201.4132
48+ $5.2621 $252.5808
64+ $4.7178 $301.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess