EN
  • EN
  • DE

LM34919BQTLX/NOPB

Part No LM34919BQTLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 10USMD / Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 35V
Current - Output 600mA
Frequency - Switching 2.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFBGA
Supplier Device Package 10-DSBGA
Base Product Number LM34919
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351835-LM34919BQTLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34919BQTLX/NOPB CAD Model

Description

The LM34919BQTLX/NOPB is a high-performance, step-down DC-DC converter designed and manufactured by Texas Instruments. This compact, integrated power solution is ideal for a wide range of applications, particularly in the automotive and industrial sectors, where efficient voltage regulation and space constraints are critical considerations.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 42V, making it versatile for various applications, from low-voltage industrial systems to automotive power rails.
  • Output Voltage: The LM34919BQTLX/NOPB provides an adjustable output voltage, which can be set from 0.765V to 90% of VIN, allowing for high flexibility in design.
  • Switching Frequency: The device operates at a fixed switching frequency of 2.1MHz, which enables the use of small surface-mount inductors and capacitors, thereby reducing the overall solution footprint.
  • High Efficiency: With its integrated high-side MOSFET and current-mode control, the LM34919BQTLX/NOPB achieves high efficiency across a wide load range.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features, ensuring reliable operation under adverse conditions.
  • Package: The device is available in a small, thermally enhanced WSON-10 package, which is suitable for space-constrained applications.

Applications

The LM34919BQTLX/NOPB is well-suited for a variety of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Point-of-load conversions
  • Telecommunications equipment

Quality and Reliability

As a product of Texas Instruments, the LM34919BQTLX/NOPB meets the stringent quality and reliability standards required in the automotive and industrial markets. The device is AEC-Q100 qualified, which is a critical standard for automotive-grade components, ensuring performance under extreme conditions.

With its robust design, high efficiency, and versatile features, the LM34919BQTLX/NOPB stands out as a superior choice for engineers looking for a reliable and compact power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess