EN
  • EN
  • DE

LM34919CQSDX/NOPB

Part No LM34919CQSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM34919C-Q1 - AUTOMOTIVE 4.5-50V / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LM34919
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1320774-LM34919CQSDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34919CQSDX/NOPB CAD Model

Description

The LM34919CQSDX/NOPB is a high-performance, step-down DC/DC converter designed and manufactured by Texas Instruments. This efficient power management integrated circuit (IC) is engineered to convert a higher input voltage to a lower output voltage with minimal power loss, making it an ideal choice for a wide range of applications, including industrial, automotive, and portable devices.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 42V, accommodating various power supply requirements and ensuring versatility across multiple platforms.
  • Output Voltage: The output voltage is adjustable and can be set to a desired level using external resistors, providing design flexibility for specific application needs.
  • High Efficiency: With an advanced switching topology, the LM34919CQSDX/NOPB achieves high efficiency, which helps to reduce thermal stress and extend the life of the product.
  • Protection Features: The device includes over-temperature protection, under-voltage lockout, and current limit protection, enhancing system reliability and safety.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) and optimize system performance.
  • Thermal Performance: The IC is available in a thermally enhanced LLP-10 package, providing improved heat dissipation for better thermal management.

Applications

The versatile nature of the LM34919CQSDX/NOPB makes it suitable for a diverse set of applications. It is commonly used in:

  • Automotive power systems
  • Industrial power supplies
  • Portable and battery-powered equipment
  • Telecommunication infrastructure
  • Power conditioning for sensitive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM34919CQSDX/NOPB is no exception. This product is designed to meet the rigorous standards required in professional and industrial environments, ensuring long-term performance and stability. The device is also lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7322 $52.2508
33+ $3.0624 $101.0592
51+ $2.9667 $151.3017
70+ $2.8710 $200.9700
91+ $2.7753 $252.5523
121+ $2.4882 $301.0722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,073 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess