EN
  • EN
  • DE

LM34926MR/NOPB

Part No LM34926MR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM34926 7.5-100V WIDE VIN, 300MA / Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-PowerSOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Bulk
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.225V
Voltage - Output (Max) 100V
Current - Output 300mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
HTSUS 0000.00.0000
Other Names 2156-LM34926MR/NOPB,TEXTISLM34926MR/NOPB
Standard Package 1
Win Source Part Number 1018916-LM34926MR/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34926MR/NOPB CAD Model

Description

The LM34926MR/NOPB is a highly efficient, versatile switch mode power converter from Texas Instruments, designed to cater to a wide range of applications. This integrated circuit is part of TI's extensive power management portfolio, known for its reliability and performance.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 42V, making it suitable for use in both low and high-voltage systems.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, ensuring versatility across different applications.
  • High Efficiency: With its advanced design, the LM34926MR/NOPB achieves high efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Integrated MOSFET: The inclusion of an internal N-Channel MOSFET simplifies the design process by reducing the number of external components required.
  • Constant On-Time (COT) Control: This feature provides excellent transient response, simplifying loop compensation and enabling the use of ceramic capacitors.
  • Protection Features: The device includes over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the power converter and the system it powers.

Applications:

The LM34926MR/NOPB is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable electronics

Quality and Environmental:

This product comes in a lead-free, environmentally friendly package and is characterized for operation from -40°C to 125°C. The "NOPB" suffix indicates that the product is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering Information:

The LM34926MR/NOPB is available from Texas Instruments and authorized distributors. It is offered in a small outline, 16-pin package, ensuring a compact footprint for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess