EN
  • EN
  • DE

LM3508TLEV

Part No LM3508TLEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3508
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Current - Output / Channel 20mA
Outputs and Type 1 Non-Isolated Output
Voltage - Output 17V
Features Dimmable
Voltage - Input 2.7V ~ 5.5V
Contents Board(s)
Utilized IC / Part LM3508
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569258-LM3508TLEV
Ultra Librarian 3D Model Ultra Librarian LM3508TLEV CAD Model

Description

N

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR LED5000
Need more? Email Us
Monolithic Power Systems Inc.
EVAL BOARD FOR MP3398E
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61176
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3405
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92560
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3726A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92010
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LED5000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61183
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess