EN
  • EN
  • DE

LM3509SDE/NOPB

Part No LM3509SDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High Efficiency Boost for White LEDs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 21V
Output Current per Channel 30mA
Frequency 1.27MHz
Dimming I2C
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 1198970-LM3509SDE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3509
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3509SDE/NOPB CAD Model

Description

The LM3509SDE/NOPB is a high-performance, integrated LED driver from Texas Instruments designed to efficiently power and control the brightness of white LEDs used in backlighting solutions. This device is particularly suited for portable applications such as smartphones, tablets, and other handheld devices due to its compact size and efficient power management capabilities.

Key Features

  • Adjustable Output Current: Provides precise control over the LED current, enabling adjustable brightness levels to suit various lighting conditions and user preferences.
  • Dual-Channel Output: Capable of driving two strings of LEDs independently, allowing for uniform backlighting across larger displays or dual-display configurations.
  • High Efficiency: The device's switch-mode boost converter design ensures efficient power conversion, which is crucial for maximizing battery life in portable devices.
  • Small Footprint: Available in a tiny 10-bump DSBGA package, the LM3509SDE/NOPB saves valuable board space, a critical consideration for modern, compact electronic devices.
  • Wide Input Voltage Range: Supports a broad range of input voltages from 2.7V to 5.5V, compatible with various power sources and battery technologies.

Applications

The LM3509SDE/NOPB is ideal for driving LEDs in a wide array of backlighting applications, including:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Navigation systems
  • Other handheld devices

Environmental and Regulatory Compliance

The "NOPB" designation indicates that this product is part of Texas Instruments' eco-friendly portfolio, which complies with RoHS (Restriction of Hazardous Substances) standards, ensuring the absence of lead (Pb) and other harmful materials in its manufacturing.

Conclusion

In summary, the LM3509SDE/NOPB from Texas Instruments is a highly efficient, dual-output LED driver that offers adjustable brightness, a small package size, and compliance with environmental standards. It is an excellent choice for designers looking to enhance the visual experience of portable devices while maintaining energy efficiency and minimizing space requirements.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2403 $51.5269
48+ $2.0986 $100.7328
74+ $2.0277 $150.0498
107+ $1.8859 $201.7913
138+ $1.8150 $250.4700
173+ $1.7441 $301.7293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,730 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess