EN
  • EN
  • DE
  • IT

LM3535TME/NOPB

Part No LM3535TME/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20USMD / LED Driver 8 Segment 1090uA Supply Current 20-Pin Micro SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 2 V ~ 4 V
Output Current per Channel 25mA
Frequency 1.33MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 20-WFBGA
Manufacturer Package 20-uSMD
Win Source Part Number 778974-LM3535TME/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3535
Introduction Date August 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3535TME/NOPB CAD Model

Description

The LM3535TME/NOPB is a highly versatile LED driver integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI). Designed to provide optimal efficiency and flexibility, this device is particularly suitable for driving multiple LEDs in portable devices where power efficiency and compactness are critical.

Key Features

  • Multiple LED Support: Capable of driving up to 11 LEDs in series, which allows for uniform brightness across larger display backlights.
  • Adaptive 1.25 MHz Boost Converter: The high-frequency boost converter adapts to variations in input voltage and LED forward voltage to ensure consistent illumination.
  • Integrated Dimming: Offers a 32-level logarithmic dimming control, enabling smooth and precise brightness adjustments.
  • Programmable Over-Voltage Protection: Ensures the safety of the device by preventing the output from exceeding a safe voltage threshold.
  • Thermal Management: Features an integrated thermal shutdown function to protect the IC from overheating.

Applications

The LM3535TME/NOPB is ideal for a wide range of applications, particularly in the mobile and handheld device market. Some of its common applications include:

  • Smartphone and tablet backlights
  • Navigation systems
  • Portable media players
  • Industrial and medical displays

Environmental and Quality Certifications

Texas Instruments is committed to environmental stewardship and product quality. The LM3535TME/NOPB complies with several industry certifications and standards, ensuring reliability and performance:

  • Lead-Free and RoHS Compliant
  • Green Product (GP) designation
  • Manufactured under TI's stringent quality management processes

With its advanced features and TI's reputation for quality, the LM3535TME/NOPB LED driver is an excellent choice for designers looking to enhance the visual experience of their portable devices while maintaining power efficiency and device safety.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4087 $56.3480
90+ $1.1559 $104.0310
135+ $1.1198 $151.1730
185+ $1.0836 $200.4660
240+ $1.0475 $251.4000
320+ $0.9392 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess