EN
  • EN
  • DE
  • IT

BAV199W,115

Part No BAV199W,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 110MA SOT323 / Diode Switching 85V 0.135A Automotive 3-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 75V
Current - Average Rectified (Io) (per Diode) 110mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 50mA
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 5nA @ 75V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SOT-323-3
Win Source Part Number 769690-BAV199W,115
Popularity Medium
Supply and Demand Status Limited
Family Name BAV199W
Introduction Date January 09, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BAV199W,115 CAD Model

Description

The BAV199W,115 is a standard diode type discrete semiconductor product from Nexperia USA Inc..

  • Diode Type: Standard
  • Supply and Demand Status: Limited
  • Package: SC-70, SOT-323
  • Reverse Recovery Time (trr): 3μs
  • Current - Reverse Leakage @ Vr: 5nA @ 75V
  • Voltage - Forward (Vf) (maximum) @ If: 1.1V @ 50mA

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0476 $50.2180
2,245+ $0.0446 $100.1270
3,485+ $0.0431 $150.2035
5,000+ $0.0400 $200.0000
6,495+ $0.0385 $250.0575
8,110+ $0.0370 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,760 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess