EN
  • EN
  • DE

LM3578AM

Part No LM3578AM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2578A/LM3578A Switching Regulator | IC REG MULTI CONFG 750MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Buck-Boost
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 40V
Output Current 750mA (Switch)
Switching Frequency 20kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3578
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199009-LM3578AM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3578AM CAD Model

Description

The LM3578AM is a versatile switching regulator integrated circuit from Texas Instruments, designed to cater to a wide range of power supply applications. This component is particularly suitable for step-up, step-down, and voltage-inverting applications with a high level of efficiency. The LM3578AM is a member of Texas Instruments' reliable power management solutions, known for their robust performance and adaptability.

Key Features

  • Adjustable Output Voltage: The device allows for a wide range of output voltages, which can be set by the user through external components.
  • High Efficiency: The LM3578AM operates with high efficiency, which makes it ideal for battery-powered devices where power conservation is crucial.
  • Frequency Operation: It features a fixed frequency oscillator at 52kHz, which provides a predictable operation and allows for easy filtering and noise reduction.
  • Current Limiting: Built-in current limiting provides protection against overcurrent conditions, enhancing the safety and reliability of the application.
  • Voltage Inversion: The device can be configured for voltage inversion, which is useful in applications requiring a negative voltage rail.

Applications

The LM3578AM's flexibility makes it an excellent choice for various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Class-D amplifiers
  • Portable devices and battery-powered equipment
  • LED drivers
  • Negative voltage generators

Technical Specifications

Parameter Value Input Voltage 3.5V to 40V Output Voltage Adjustable Switching Frequency 52kHz Package Type SOIC-8

Overall, the LM3578AM is a reliable and efficient solution for designers looking to implement a compact and versatile power supply in their electronic projects. Its robust feature set ensures performance and longevity in a variety of challenging applications.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4045 $56.1800
80+ $1.3156 $105.2480
120+ $1.2712 $152.5440
170+ $1.1823 $200.9910
220+ $1.1378 $250.3160
275+ $1.0934 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess