Product Overview: Texas Instruments LM358ATDR
The LM358ATDR from Texas Instruments is a versatile and widely-used operational amplifier (op-amp) that finds applications in numerous electronic circuits. This dual-channel op-amp is designed for standard-purpose applications and offers a perfect balance between performance and cost, making it an excellent choice for designers and hobbyists alike.
Key Features
- Channels: The device includes two independent, high-gain, internally frequency-compensated op-amps designed to operate from a single power supply over a wide range of voltages.
- Supply Voltage Range: It operates at supply voltages ranging from 3V to 32V, or ±1.5V to ±16V when using a dual supply, making it highly versatile for various applications.
- Low Supply Current Drain: The LM358ATDR is optimized for low-voltage, low-power operations, which is crucial for battery-powered devices and energy-efficient designs.
- Common Mode Input Voltage Range: It includes a common mode input voltage range that extends to ground, allowing for direct sensing near ground.
- Differential Input Voltage Range: Equal to the power supply voltage, this feature provides flexibility in handling input signals.
Applications
The LM358ATDR is well-suited for a variety of applications, including:
- Transducer amplifiers
- DC gain blocks
- All the conventional op-amp circuits
- Power supply control
- Battery-operated devices
- Data acquisition systems
Package and Quality
Supplied in a TDR (Tape and Reel) package, the LM358ATDR is ideal for automated assembly processes, ensuring high throughput and efficiency in mass production environments. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing and quality assurance to ensure reliable performance in a wide range of conditions.
Whether you are developing a simple prototype or a complex commercial product, the LM358ATDR op-amp is a reliable and cost-effective solution that provides the performance you need without compromising on quality or efficiency.