EN
  • EN
  • DE
  • IT

LM358BIDGKR

Part No LM358BIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP  /  General Purpose Amplifier 2 Circuit 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 10 nA
Voltage - Input Offset 300 µV
Current - Supply 300µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-LM358BIDGKRTR,296-LM358BIDGKRDKR,296-LM358BIDGKRCT
Standard Package 2,500
Win Source Part Number 1164661-LM358BIDGKR
Ultra Librarian 3D Model Ultra Librarian LM358BIDGKR CAD Model

Description

Texas Instruments LM358BIDGKR Operational Amplifier

The LM358BIDGKR is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect balance of speed, precision, and power efficiency. This op-amp is part of the LM358 series and is housed in an 8-pin VSSOP package, making it ideal for space-constrained applications.

With a wide supply voltage range of 3V to 32V (or ±1.5V to ±16V for dual supplies), the LM358BIDGKR is versatile and capable of operating in a broad array of electronic circuits, ranging from consumer electronics to industrial control systems. The device features a low supply current, which is typically 0.7 mA, thus ensuring minimal power consumption without sacrificing performance.

The LM358BIDGKR offers a large output voltage swing that extends close to the supply rails, making it highly suitable for single-supply operations. This characteristic is particularly beneficial in battery-powered devices, where maximizing the usage of available voltage is crucial. The op-amp also boasts a common-mode input voltage range that includes ground, further enhancing its suitability for single-supply applications.

The device provides a high slew rate of 0.3 V/μs and a wide bandwidth of 1 MHz, which is more than adequate for many low-frequency applications such as sensor amplification, audio processing, and analog filtering. Additionally, the LM358BIDGKR features low input bias and offset currents, which contribute to its precise operation and make it a reliable choice for applications requiring accurate signal amplification.

For ease of implementation, the LM358BIDGKR is internally frequency compensated, which simplifies the design process by removing the need for external frequency compensation components. This op-amp is also designed with short-circuit protection and has no phase inversion in overdrive conditions, ensuring robust performance and reliability under various operating conditions.

In summary, the Texas Instruments LM358BIDGKR operational amplifier is an efficient, precise, and versatile component that is well-suited for a wide range of applications. Its compact size, low power consumption, and high integration level make it an excellent choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5282 $58.1020
230+ $0.4948 $113.8040
355+ $0.4781 $169.7255
505+ $0.4446 $224.5230
655+ $0.4280 $280.3400
820+ $0.4113 $337.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,960 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess