EN
  • EN
  • DE

LM361N

Part No LM361N
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM161/LM361 High Speed Differential Comparators | IC COMPARATOR HS DIFF 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Differential
Output Type Complementary, TTL
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 10μA at 5V
Current - Quiescent (Maximum) 5mA, 10mA, 20mA
Propagation Delay (Maximum) 20ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-DIP
Mounting Style Through Hole
Supplier Device Package 14-DIP
Family Part Number LM361
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1199049-LM361N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM361N CAD Model

Description

The LM361N is a high-speed differential comparator designed by Texas Instruments, renowned for its reliability and performance in a wide range of applications. This precision device is engineered to provide fast and accurate voltage level detection, making it an ideal choice for a variety of electronic systems.

Key Features:

  • Fast Response Time: The LM361N boasts a typical response time of 20ns, ensuring quick and efficient operation in high-speed signal processing applications.
  • Wide Supply Voltage Range: This comparator can operate with a supply voltage range from 5V to 30V, offering versatility in both single and dual supply configurations.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Differential Input: The LM361N features a differential input stage, which allows for better noise immunity and the ability to handle floating signal sources.
  • Output Compatibility: The open-collector output provides compatibility with a variety of logic types and allows for wired-OR connections.

Applications:

The LM361N is utilized in a multitude of applications due to its versatility and performance. Some common uses include:

  • Voltage level detection and monitoring
  • Zero-crossing detectors
  • High-speed analog-to-digital converters
  • Square wave and pulse generation
  • Window comparators
  • Relay and lamp drivers

Product Specifications:

Parameter Value Response Time 20ns (Typical) Supply Voltage Range 5V to 30V Operating Temperature 0°C to +70°C Package Type DIP-8

The LM361N from Texas Instruments is a robust and efficient solution for systems that require high-speed comparison of analog signals. Its combination of speed, power efficiency, and flexibility make it a go-to component for engineers and designers alike.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Micrel
Lowest to $0.2645
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess