EN
  • EN
  • DE

LM3632YFFR

Part No LM3632YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description PROTOTYPE / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Win Source Part Number 1378811-LM3632YFFR
Ultra Librarian 3D Model Ultra Librarian LM3632YFFR CAD Model

Description

The LM3632YFFR is a highly integrated and versatile power management IC designed by Texas Instruments, tailored for the demanding needs of modern portable electronics. This advanced chip is engineered to provide a comprehensive power solution for devices with an emphasis on display power and backlighting.

Key Features

  • Dual-Output Boost Converter: The LM3632YFFR features a dual-output boost converter that is capable of driving both the positive and negative rails for a TFT LCD display, ensuring crisp and clear image quality.
  • High-Efficiency LED Backlight Driver: With an integrated backlight driver that supports up to 12 white LEDs in series, this IC provides high-efficiency illumination for LCD panels, enhancing the user's visual experience.
  • Flexible Power Supply: The device supports a wide input voltage range, making it suitable for a variety of battery technologies and ensuring consistent performance across different power states.
  • Programmable Current Sinks: It includes three programmable current sinks for driving RGB LEDs or other types of adjustable lighting, offering customization options for device manufacturers.
  • Content-Adaptive Brightness Control (CABC): The LM3632YFFR supports CABC, which automatically adjusts the backlight brightness based on the content displayed, optimizing power consumption and enhancing the viewing experience.

Applications

The LM3632YFFR is ideal for a range of applications, particularly those that require high-quality visual displays, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Devices with TFT LCD Screens

Package and Availability

The LM3632YFFR comes in a compact, 24-bump DSBGA package, which is designed for space-constrained applications. Its small form factor enables sleek and slim device designs without compromising on power capabilities. This product is available for order through Texas Instruments and authorized distributors, ensuring reliable delivery and support.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess