EN
  • EN
  • DE

LM3643YFFR

Part No LM3643YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Synchronous Boost Dual LED Flash Driver with 1.5-A High-Side Current Sources
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Output Current per Channel 750mA
Frequency 2MHz, 4MHz
Dimming I2C
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-UFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 1199061-LM3643YFFR
Manufacturer Homepage www.ti.com
Family Name LM3643
Introduction Date August 22, 2014
ECCN EAR99
Country of Origin China, China, China, Philippines, Philippines, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3643YFFR CAD Model

Description

Introducing the Texas Instruments LM3643YFFR

The LM3643YFFR is a state-of-the-art, dual LED flash driver that enhances the capabilities of camera flash systems in a wide range of mobile devices. Manufactured by Texas Instruments, a leader in semiconductor design and production, this compact and efficient solution is ideal for smartphones, tablets, and digital cameras that require high-performance lighting for picture-perfect photography.

Key Features

  • High Efficiency: The LM3643YFFR boasts an efficiency rate that significantly reduces the power consumption, ensuring longer battery life for your devices.
  • Adjustable Flash Current: This driver supports up to 1.5 A of flash LED current for each channel, which can be configured via an I2C-compatible interface, providing flexibility to achieve the desired brightness.
  • Synchronous Boost Converter: The integrated synchronous boost converter enhances the power conversion efficiency, thereby delivering consistent performance even when the battery voltage fluctuates.
  • Torch and Flash Modes: It offers both torch and flash modes, making it versatile for different lighting requirements. The torch mode can be used for video lighting, while the flash mode is perfect for still photography.
  • Small Footprint: Housed in a tiny 2.2mm x 1.67mm package, the LM3643YFFR saves valuable space on the device's circuit board, allowing for more compact designs.
  • Protection Features: The device comes with built-in safety features, including over-voltage, over-temperature, and LED fault protection, ensuring reliable operation under various conditions.

Applications

The LM3643YFFR is designed to meet the demands of high-resolution camera systems in portable electronics. It is particularly suited for:

  • Smartphones and Tablets
  • Digital Still Cameras
  • Portable Video Cameras

Why Choose LM3643YFFR?

With its combination of high efficiency, programmable current levels, and compact size, the LM3643YFFR from Texas Instruments is an excellent choice for product designers looking to improve the photographic capabilities of their devices. Its advanced features ensure that it can provide powerful, consistent lighting, which is essential for capturing high-quality images in a variety of lighting conditions. By choosing the LM3643YFFR, designers can count on reliable performance, energy savings, and enhanced user experience.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4159 $56.6360
90+ $1.1618 $104.5620
135+ $1.1255 $151.9425
185+ $1.0892 $201.5020
240+ $1.0529 $252.6960
320+ $0.9439 $302.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,220 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess