EN
  • EN
  • DE

THS4151IDGK

Part No THS4151IDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Differential Amplifier 1 Circuit Differential 8-VSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name THS4151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-16781-5, 296-16781-5, THS4151IDGKG4-ND, -296-16781-5-NDR, 296-16781-5-NDR, THS4151IDGKG4, -THS4151IDGKG4, -296-16781-5-ND, -THS4151IDGKG4-NDR, -THS4151IDGK-NDR
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899575-THS4151IDGK
Ultra Librarian 3D Model Ultra Librarian THS4151IDGK CAD Model

Description

THS4151IDGK - High-Speed Fully Differential Amplifier

The THS4151IDGK is a state-of-the-art, high-speed, fully differential amplifier designed and manufactured by Texas Instruments. This precision device is tailored for applications requiring the highest level of speed and performance, such as medical instrumentation, test and measurement equipment, and communications systems.

Encased in an 8-pin VSSOP (DGK) package, the THS4151IDGK offers a wide bandwidth and fast slew rate, making it an excellent choice for driving analog-to-digital converters (ADCs) or buffering high-speed signals. The amplifier's fully differential architecture ensures exceptional noise rejection and harmonic distortion characteristics, which is critical for maintaining signal fidelity in high-performance systems.

Key features of the THS4151IDGK include:

  • High Speed: With a bandwidth of 180 MHz and a slew rate of 505 V/µs, this amplifier is capable of handling rapid signal changes with ease, making it ideal for high-frequency applications.
  • Low Distortion: The device boasts a low harmonic distortion, which ensures that the amplified signals remain as true to the original as possible, preserving signal integrity.
  • High Output Drive: The THS4151IDGK can deliver a robust output current, which is beneficial when driving heavy loads or long cables.
  • Flexible Power Supply: It operates over a wide supply range, accommodating various application requirements and simplifying power management within complex systems.
  • Integrated Shutdown Feature: The amplifier includes a shutdown feature that reduces power consumption when the device is not in use, contributing to energy-efficient designs.

With its differential input and output, the THS4151IDGK provides excellent common-mode rejection, which is paramount in environments with significant interference or noise. The device is also designed for ease of use, with features such as an internal bias network that reduces the number of external components required.

Whether you're designing a professional audio system, a high-speed data acquisition setup, or any application demanding the highest signal integrity, the THS4151IDGK from Texas Instruments is a reliable and high-performing solution that will meet and exceed your design requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2967 $56.5934
5+ $23.2179 $116.0895
7+ $22.4923 $157.4461
10+ $21.7667 $217.6670
12+ $21.0412 $252.4944
16+ $18.8645 $301.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,393 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess