EN
  • EN
  • DE

LM3647IM

Part No LM3647IM
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER UNIVERSAL 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 4
Current - Charging Constant, Pulsed
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 087696-LM3647IM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3647IM CAD Model

Description

The LM3647IM is a high-performance product developed by Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Data Rates: Supports 10/100/1000 Mbps.
  • Operation: Supports both full duplex and half duplex.
  • Power Management: Advanced power-down mode.
  • Auto-Negotiation: Automatically configures the device to the highest possible speed mode and duplex.
  • Cable Diagnostic: Function to identify potential cable problems.
  • Reliability: Built to withstand high temperatures.
  • Protection: Offers protection against electrostatic discharge.
  • Interface: Flexible interface with support for both MII and GMII.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess