EN
  • EN
  • DE

LM3670MF-3.3/NOPB

Part No LM3670MF-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 3.3V 0.35A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 350mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053932-LM3670MF-3.3/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3670MF-3.3/NOPB CAD Model

Description

Product Overview: LM3670MF-3.3/NOPB

The LM3670MF-3.3/NOPB is a highly integrated, efficient, miniature step-down DC-DC converter designed and manufactured by Texas Instruments. This power management IC is ideal for portable applications where space is at a premium and extended battery life is paramount. The device's small form factor and high efficiency make it suitable for mobile phones, PDAs, digital cameras, and other portable equipment.

Key Features

  • Output Voltage: The LM3670MF-3.3/NOPB provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a variety of components.
  • High Efficiency: With an efficiency rating of up to 92%, this converter helps to maximize battery life, making it an excellent choice for battery-powered devices.
  • Load Capacity: It can deliver up to 600mA of continuous load current, catering to the needs of most low-power applications.
  • Operating Frequency: The device operates at 1MHz frequency, allowing the use of small surface-mount inductors and capacitors, thus reducing the overall solution size.
  • Low-Profile Package: The LM3670MF-3.3/NOPB comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
  • No-Pb (Lead-Free): This product is provided in a lead-free package, denoted by the 'NOPB' suffix, making it suitable for eco-friendly and RoHS-compliant applications.

Applications

The LM3670MF-3.3/NOPB is versatile and can be used in various applications that require a stable and efficient power supply. Its primary applications include:

  • Portable and handheld devices
  • Wireless peripherals
  • GPS receivers
  • Point-of-sale terminals
  • Medical devices

Quality and Reliability

As with all Texas Instruments products, the LM3670MF-3.3/NOPB is designed to meet the highest quality and reliability standards. Users can expect consistent performance and durability from this voltage regulator, ensuring a reliable power supply for sensitive electronic components.

Ordering Information

The product is available for order under the part number LM3670MF-3.3/NOPB. When ordering, ensure to verify the part number to receive the correct fixed output voltage version of this DC-DC converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3806 $55.2240
90+ $1.1328 $101.9520
140+ $1.0974 $153.6360
190+ $1.0620 $201.7800
245+ $1.0266 $251.5170
330+ $0.9204 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,410 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess