EN
  • EN
  • DE

LM3670MFX-1.875

Part No LM3670MFX-1.875
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3670 Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | IC REG BUCK 1.875V 350MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.875V
Output Current 350mA
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3670
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199081-LM3670MFX-1.875
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3670MFX-1.875 CAD Model

Description

The LM3670MFX-1.875 is a high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular model is part of TI's extensive LM3670 series, known for its compact and energy-efficient power management integrated circuits (PMICs).

Key Features

  • Adjustable Output Voltage: The LM3670MFX-1.875 is pre-configured to deliver a fixed output voltage of 1.875V, which is ideal for low-voltage applications.
  • High Efficiency: With an efficiency rate of up to 92%, this converter ensures minimal power loss during operation, making it suitable for battery-powered devices.
  • Micro SMD Package: The device comes in a tiny, leadless micro SMD package, which is perfect for space-constrained applications.
  • Load Capability: It can support up to 600mA of load current, catering to a wide range of power requirements for various electronic components.
  • Low Quiescent Current: The low quiescent current of the LM3670MFX-1.875 helps prolong battery life in portable applications.
  • Fast Transient Response: The converter is designed to provide a fast transient response, maintaining stable output voltage even during rapid load changes.

Applications

The LM3670MFX-1.875 is suitable for a diverse set of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Wireless LAN and Bluetooth Devices
  • MP3 Players
  • Portable Media Players
  • Digital Cameras
  • Other Portable and Battery-Powered Devices

Technical Specifications

The device operates over a wide input voltage range and features a fixed switching frequency, which allows for a predictable and noise-manageable operation. It also includes safety features such as over-temperature protection and under-voltage lockout, ensuring reliable performance under various conditions.

Overall, the LM3670MFX-1.875 from Texas Instruments represents a robust and versatile power management solution that combines performance, efficiency, and miniaturization, making it an excellent choice for designers looking to optimize their power systems in compact electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess