EN
  • EN
  • DE

LM3671MF-1.375/NOPB

Part No LM3671MF-1.375/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.375V 0.6A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.375V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053940-LM3671MF-1.375/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3671MF-1.375/NOPB CAD Model

Description

The LM3671MF-1.375/NOPB is a highly efficient, space-conscious buck converter designed and manufactured by Texas Instruments. This step-down voltage regulator is specifically engineered to provide a fixed output voltage of 1.375V, which is ideal for low-voltage applications requiring efficient power management. The LM3671MF-1.375/NOPB is part of the LM3671 series and comes in a compact SOT-23-5 package, making it suitable for portable devices where space is at a premium.

Key Features

  • Output Voltage: Fixed 1.375V output to power low-voltage circuitry.
  • High Efficiency: Offers up to 92% efficiency for reduced power loss and extended battery life in portable applications.
  • Load Capacity: Capable of delivering up to 600mA of load current, suitable for a range of electronic devices.
  • Advanced Power Management: Features automatic switching between PWM (Pulse Width Modulation) and PFM (Pulse Frequency Modulation) modes for improved efficiency at light loads.
  • Small Footprint: SOT-23-5 package is optimized for space-constrained applications.
  • Low Ripple Voltage: Provides stable power supply with minimal ripple, essential for sensitive electronics.

Applications

The LM3671MF-1.375/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless and DSL Modems
  • MP3 Players
  • Digital Cameras
  • Other Portable Devices

Quality and Reliability

As with all Texas Instruments products, the LM3671MF-1.375/NOPB is designed to meet high standards of quality and reliability. The NOPB designation indicates that the product is lead-free (No Lead (Pb)), reflecting TI's commitment to environmental sustainability. Additionally, the device features over-temperature and over-current protection, enhancing its durability and longevity even under stressful conditions.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the LM3671MF-1.375/NOPB into their projects.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3407 $51.4954
53+ $1.9206 $101.7918
81+ $1.8606 $150.7086
112+ $1.8006 $201.6672
144+ $1.7406 $250.6464
193+ $1.5605 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess