EN
  • EN
  • DE

LM3671MF-1.8/NOPB

Part No LM3671MF-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 0.6A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053941-LM3671MF-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3671MF-1.8/NOPB CAD Model

Description

Product Overview: LM3671MF-1.8/NOPB

The LM3671MF-1.8/NOPB is a highly efficient, space-conscious step-down DC/DC converter designed and manufactured by Texas Instruments. It is specifically tailored for portable and wireless applications due to its low power consumption and compact SOT-23 package. This product is part of the LM3671 series, which is known for its exceptional performance in power management tasks.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for powering low-voltage digital circuits.
  • High Efficiency: With an efficiency rating of up to 92%, the LM3671MF-1.8/NOPB minimizes energy loss, making it ideal for battery-powered devices.
  • Load Current: It supports a load current up to 600mA, ensuring reliable performance for a wide range of applications.
  • Low Quiescent Current: The quiescent current is as low as 16µA during operation and 0.1µA in shutdown mode, which significantly extends battery life.
  • High-Frequency Operation: With a 2MHz fixed-frequency PWM operation, the device allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Thermal Shutdown and Current Overload Protection: Built-in safety features protect the device from damage due to overheating and overcurrent conditions.

Applications

The LM3671MF-1.8/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless LAN and Bluetooth Devices
  • Portable Media Players
  • Digital Cameras

Quality and Environmental Compliance

This product is supplied in a lead-free, halogen-free package and is designated as NOPB (No Lead (Pb)), which means it is RoHS compliant. This compliance ensures that the LM3671MF-1.8/NOPB meets the latest environmental standards, reducing hazardous waste and making it a more environmentally friendly option for electronic device manufacturers.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2699 $52.2077
54+ $1.8625 $100.5750
84+ $1.8043 $151.5612
115+ $1.7461 $200.8015
149+ $1.6879 $251.4971
199+ $1.5133 $301.1467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess