Overview of Texas Instruments LM3671MFX-1.25
The LM3671MFX-1.25 is a high-efficiency, low-noise, synchronous step-down DC-DC converter designed by Texas Instruments. This compact and reliable power management integrated circuit (IC) is engineered to deliver a fixed output voltage of 1.25V with an input voltage range of 2.7V to 5.5V. It is an ideal solution for portable devices that require efficient power conversion with minimal space.
Key Features
- High Efficiency: The LM3671MFX-1.25 employs a synchronous switching regulator design, which enables it to achieve high power conversion efficiency, thereby extending battery life in portable applications.
- Low Noise Operation: It is optimized for low-noise operation, making it suitable for sensitive RF and audio applications, where power supply noise can affect performance.
- Load Capability: This device can deliver up to 600mA of continuous load current, making it versatile for a range of applications.
- Fixed Output Voltage: The output voltage is fixed at 1.25V, providing a stable voltage source for various components in a system.
- Small Footprint: The LM3671MFX-1.25 comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications.
- Thermal Shutdown: It features built-in thermal shutdown and current limit protection, enhancing the safety and reliability of the device.
Applications
The LM3671MFX-1.25 is suitable for a wide array of applications, particularly where space and power efficiency are critical. These include:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Wireless and DSL Modems
- Portable Media Players
- Digital Cameras
- Other battery-powered devices
Technical Specifications
Parameter
Value
Output Voltage (V<sub>OUT)
1.25V
Input Voltage (V<sub>IN)
2.7V to 5.5V
Output Current
Up to 600mA
Package
SOT-23-5
For more detailed information, designers and engineers should refer to the official datasheet and application notes provided by Texas Instruments.