EN
  • EN
  • DE

LT8570EDD-1#PBF

Part No LT8570EDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 375MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 3mV, 1.204V 1 Output 375mA (Switch) 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT8570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924322-LT8570EDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT8570EDD-1#PBF CAD Model

Description

The LT8570EDD-1#PBF is a versatile and compact monolithic boost/inverting/SEPIC DC/DC converter from Analog Devices Inc., designed to cater to a wide array of power supply applications. This highly integrated device is an excellent choice for engineers looking to implement a reliable power solution in space-constrained environments.

Key Features

  • Adjustable Frequency: The converter operates at an adjustable switching frequency that ranges from 200kHz to 1.5MHz, allowing designers to choose the optimal frequency for their application and minimize external component size.
  • Integrated Fault Protection: It includes features such as soft-start, undervoltage lockout, and thermal shutdown, providing built-in protection mechanisms for increased system reliability.
  • High Efficiency: With a 2A current limit and the ability to drive a 0.65A switch, the LT8570EDD-1#PBF ensures efficient power conversion, which is critical for battery-powered and energy-sensitive applications.
  • Versatility: The device can be configured as a boost, SEPIC, or inverting converter, offering design flexibility and making it suitable for a diverse range of power supply designs.

Applications

The LT8570EDD-1#PBF is ideal for various applications, including:

  • Portable and battery-powered equipment
  • Industrial power supplies
  • Automotive and avionics power systems
  • Medical devices
  • Telecommunications infrastructure

Product Specifications

The product comes in a compact 10-lead DFN package with dimensions of 3mm x 3mm, which is excellent for space-saving on PCBs. It operates over a wide input voltage range from 2.55V to 40V, making it suitable for applications with varying input sources. The LT8570EDD-1#PBF is also characterized by its robust temperature range, functioning effectively from -40°C to +125°C.

Quality and Reliability

Analog Devices Inc. ensures that the LT8570EDD-1#PBF meets high-quality standards for performance and reliability. The product is RoHS compliant and lead-free, making it an environmentally friendly option that adheres to current electronic industry standards.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1366 $56.5464
9+ $11.5993 $104.3937
14+ $11.2368 $157.3152
19+ $10.8743 $206.6117
24+ $10.5119 $252.2856
32+ $9.4244 $301.5808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess