EN
  • EN
  • DE

RT9161-33CV

Part No RT9161-33CV
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184401-RT9161-33CV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161-33CV CAD Model

Description

The RT9161-33CV is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It delivers a stable and accurate 3.3V output voltage with a minimal voltage difference between the input and output. This LDO is characterized by its low quiescent current, high accuracy, and rapid transient response, making it well-suited for various battery-powered and portable applications.

Applications:

  • Cellular Phones: Provides stable 3.3V power to baseband processors and other critical components.
  • Cordless Phones: Regulates voltage for the RF and digital sections ensuring consistent performance.
  • PDAs: Powers the display, processor, and memory with regulated voltage.
  • MP3 Players: Supplies stable power to audio codecs and digital control circuitry.
  • GPS Devices: Provides regulated voltage to GPS receivers and navigation systems.
  • Wireless LANs: Powers RF transceivers and other WLAN components with a stable voltage.
  • Bluetooth Devices: Regulates power to Bluetooth modules ensuring optimal operation.
  • Digital Cameras: Stabilizes the voltage supply for image sensors and processing units.

Features:

  • Low Dropout Voltage: Efficient operation even with a small input-output voltage difference.
  • High Output Accuracy: Precise 3.3V output voltage for reliable device operation.
  • Low Quiescent Current: Minimizes power consumption during standby or light load conditions.
  • Short-Circuit Protection: Protects the device from damage due to output shorts.
  • Over-Temperature Protection: Prevents thermal damage by shutting down when the temperature exceeds safe limits.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic capacitors for enhanced stability.
  • Enable/Disable Control: Allows for remote shutdown to minimize power consumption.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage for prolonged battery life in portable devices.
  • Reliable Performance: High accuracy and protection features ensure stable and dependable operation.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces component count.
  • Power Savings: Enable/disable control reduces power draw during idle periods.
  • Protection Against Faults: Short-circuit and over-temperature protection safeguards the device against damage.

Additional Details:

The RT9161-33CV is typically available in a small, surface-mount package (e.g., SOT-23-5). The datasheet specifies the exact dropout voltage at various load currents and temperatures. The regulator also features excellent line and load regulation, contributing to the stability of the output voltage under varying input voltage and load conditions.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess