EN
  • EN
  • DE

XC6202P542MR

Part No XC6202P542MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description High Voltage Positive Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413499-XC6202P542MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6202P542MR CAD Model

Description

The XC6202P542MR is a highly precise and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage. It is suitable for various portable devices and battery-powered applications.

Applications:

  • Smartphones and mobile devices: Power management for core components.
  • Wireless communication devices: Regulating power for RF transceivers and microcontrollers.
  • Portable audio players: Ensuring stable power for audio processing and amplification.
  • Wearable electronics: Powering sensors and microcontrollers in smartwatches and fitness trackers.
  • Battery-powered IoT devices: Providing efficient power regulation for sensors and communication modules.

Features:

  • Low Dropout Voltage: Maintains a stable output even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Ensures the output voltage remains within a tight tolerance.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not supplying a significant load.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit to prevent damage.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer operating times for battery-powered devices.
  • Stable System Operation: Precise output voltage regulation ensures reliable performance of connected components.
  • Protection Against Overload: Overcurrent and short circuit protection enhance system reliability and prevent damage.
  • Simplified Design: Requires minimal external components, reducing board space and BOM (Bill of Materials) cost.
  • Improved Noise Immunity: Stable voltage output minimizes noise and interference in sensitive circuits.

Technical Specifications:

The XC6202P542MR typically operates with an input voltage range of 1.8V to 6.0V. It provides a fixed output voltage of 5.4V with high accuracy. The dropout voltage is typically very low, and the quiescent current is in the microampere range, making it highly efficient. It includes built-in overcurrent and short-circuit protection features. Specific package options include SOT-25. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess