EN
  • EN
  • DE

LM3671TL-1.8/NOPB

Part No LM3671TL-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 0.6A SYNC 5BGA / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 1.8V 0.6A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 778985-LM3671TL-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3671
Introduction Date January 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3671TL-1.8/NOPB CAD Model

Description

Product Overview: LM3671TL-1.8/NOPB

The LM3671TL-1.8/NOPB is a high-efficiency, low-noise, step-down DC-DC converter designed and manufactured by Texas Instruments. This compact and advanced power solution is ideal for portable devices where energy efficiency and space constraints are crucial considerations. The LM3671TL-1.8/NOPB operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for a variety of battery-operated applications such as smartphones, PDAs, and other handheld devices.

Featuring a fixed output voltage of 1.8V, the LM3671TL-1.8/NOPB can deliver up to 600mA of load current, providing a stable and reliable power source for low-voltage circuits. The device employs a PWM (Pulse-Width Modulation) control scheme that significantly reduces the ripple voltage and minimizes noise, thus enhancing the performance of sensitive RF and analog circuits.

The LM3671TL-1.8/NOPB is equipped with advanced circuitry that ensures high efficiency across a wide range of load conditions. Its high switching frequency of 2MHz allows for the use of small surface-mount inductors and capacitors, which reduces the overall footprint and component cost. Additionally, the device features a low quiescent current and a shutdown mode that further prolongs battery life when the device is not in active use.

Safety and reliability are paramount for power management solutions, and the LM3671TL-1.8/NOPB incorporates several protective features. These include under-voltage lockout (UVLO), thermal shutdown, and current limit protection to safeguard the device and the load from adverse conditions. The LM3671TL-1.8/NOPB also supports a soft-start function to minimize inrush current during startup, contributing to system stability.

The product is available in a lead-free, 5-pin SOT-23 package, which is not only environmentally friendly but also compatible with standard surface-mount technology (SMT) assembly processes. The NOPB (No Lead (Pb)) suffix indicates that the device is RoHS compliant, adhering to regulations that limit the use of hazardous substances in electronic equipment.

Overall, the LM3671TL-1.8/NOPB by Texas Instruments is a robust and efficient solution for powering the next generation of portable electronics, combining high performance with a small footprint to meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8457 $51.2226
43+ $2.3349 $100.4007
67+ $2.2620 $151.5540
92+ $2.1890 $201.3880
119+ $2.1160 $251.8040
159+ $1.8971 $301.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess