EN
  • EN
  • DE

LM3674MF-1.2

Part No LM3674MF-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 1.2V 0.6A 5-Pin SOT-23 T/R / LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT-23 | IC REG BUCK 1.2V 600MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 600mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3674
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199115-LM3674MF-1.2
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3674
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3674MF-1.2 CAD Model

Description

Overview of Texas Instruments LM3674MF-1.2

The LM3674MF-1.2 is a high-efficiency, step-down DC/DC converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular model is engineered to deliver a fixed output voltage of 1.2V, which is ideal for powering low-voltage circuits in a variety of electronic devices such as mobile phones, PDAs, and other portable applications.

Key Features

  • Output Voltage: Fixed 1.2V, suitable for low-voltage operations.
  • High Efficiency: Optimized for battery-powered applications to extend battery life.
  • Load Capability: Capable of delivering up to 600mA of load current.
  • Low Quiescent Current: Ensures minimal power consumption when in standby mode.
  • Advanced Power Management: Features include Power Save Mode, which enhances efficiency at light loads.
  • Small Footprint: Available in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Voltage Accuracy: ±1.5% output voltage accuracy over load and temperature variations.
  • Thermal Shutdown: Built-in thermal shutdown protection to safeguard the device from overheating.
  • Frequency Synchronization: Allows synchronization to an external clock to reduce RF interference.

Applications

The LM3674MF-1.2's small size and high efficiency make it an excellent choice for a wide range of applications, including:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless modems and peripherals
  • GPS units
  • Low-power FPGA and DSP supply lines

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3674MF-1.2 is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable performance and a long operational lifespan. With TI's proven track record, users can trust the LM3674MF-1.2 to be a reliable power solution for their electronic devices.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess