EN
  • EN
  • DE

LM3674MF-1.875/NOPB

Part No LM3674MF-1.875/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.875V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1199118-LM3674MF-1.875/NOPB
Manufacturer Homepage www.ti.com
Family Name LM3674
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3674MF-1.875/NOPB CAD Model

Description

Product Overview: LM3674MF-1.875/NOPB

The LM3674MF-1.875/NOPB is a highly efficient, space-conscious step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous power requirements of portable and battery-powered applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.875V, which is ideal for powering low-voltage digital cores in a variety of electronic devices.
  • High Efficiency: With an innovative switching regulator design, the LM3674MF-1.875/NOPB achieves high power conversion efficiency, which extends battery life and reduces heat generation.
  • Load Current: It supports a maximum load current of up to 600 mA, making it suitable for a wide range of applications, from mobile phones to portable media players.
  • Package: Housed in a compact 5-pin SOT-23 package, the LM3674MF-1.875/NOPB is optimized for space-constrained applications.
  • Frequency: The device operates at 2 MHz fixed switching frequency, allowing the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size.
  • Low Quiescent Current: It features a low quiescent current, which further enhances its suitability for battery-powered applications by minimizing standby power consumption.
  • No Power-Supply Sequence Required: The LM3674MF-1.875/NOPB does not require a specific power-supply sequence to start, simplifying system design and reliability.

Applications

The versatile nature of the LM3674MF-1.875/NOPB makes it an excellent choice for a variety of applications, including:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Portable Media Players
  • Digital Cameras
  • Wireless LAN and Bluetooth® Devices

Environmental and Quality Certifications

The LM3674MF-1.875/NOPB is provided in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. The device also adheres to the NOPB (no lead (Pb)) standard, ensuring compliance with global regulations on the use of hazardous substances in electronic equipment.

With its combination of high efficiency, low power consumption, and compact form factor, the LM3674MF-1.875/NOPB from Texas Instruments stands out as a robust power solution for modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess