EN
  • EN
  • DE
  • IT

LM3676SD-1.8/NOPB

Part No LM3676SD-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 0.6A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (3x3)
Win Source Part Number 1053967-LM3676SD-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3676SD-1.8/NOPB CAD Model

Description

Product Overview

The LM3676SD-1.8/NOPB is a highly efficient, space-conscious step-down DC/DC converter designed by Texas Instruments for the modern electronics market. This power management integrated circuit (IC) is engineered to provide a fixed output voltage of 1.8V, which is suitable for a variety of low-voltage applications including portable devices, embedded systems, and IoT products.

Key Features

  • Output Voltage: The device offers a stable 1.8V output, which is critical for consistent performance in sensitive electronics.
  • High Efficiency: With an advanced switching regulator design, the LM3676SD-1.8/NOPB achieves high power conversion efficiency, extending battery life in portable applications.
  • Load Capability: It can deliver up to 600mA of continuous load current, making it versatile for powering a range of components.
  • Small Footprint: The compact SON-10 package is ideal for space-constrained applications, saving valuable board space without compromising on power delivery.
  • Thermal Management: Built-in thermal shutdown and current limit protections ensure reliable operation and safeguard the device from potential damage due to overheating or overcurrent conditions.
  • Frequency Synchronization: The converter supports frequency synchronization to reduce electromagnetic interference (EMI), a crucial feature for noise-sensitive applications.
  • Lead-Free and RoHS Compliant: The LM3676SD-1.8/NOPB adheres to environmental standards, reducing the environmental impact and meeting regulatory requirements.

Applications

Designed for efficiency and compactness, the LM3676SD-1.8/NOPB is an excellent choice for a wide range of applications. It is particularly well-suited for powering low-voltage processors, memory, and digital ICs in portable devices such as smartphones, tablets, and handheld gaming consoles. Additionally, it can be used in wireless modules, GPS devices, and other small-scale embedded systems where power efficiency and space are of paramount importance.

Conclusion

The LM3676SD-1.8/NOPB from Texas Instruments is a testament to the company's commitment to providing innovative power management solutions. By combining high efficiency, a small package size, and robust protection features, this step-down converter stands out as an excellent choice for designers looking to optimize power usage in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess