EN
  • EN
  • DE

LM3676SD-1.8

Part No LM3676SD-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2MHz, 600mA Step-Down DC-DC Converter with Mode Control | IC REG BUCK 1.8V 600MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.9V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 600mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Family Part Number LM3676
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199125-LM3676SD-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3676SD-1.8 CAD Model

Description

Product Overview: LM3676SD-1.8 Step-Down Voltage Regulator

The LM3676SD-1.8 is a highly efficient, low-noise, step-down DC/DC voltage regulator designed and manufactured by Texas Instruments. This compact, integrated circuit is engineered to provide a fixed output voltage of 1.8V, making it an ideal power management solution for a wide range of applications such as portable devices, wireless communication equipment, and embedded systems.

Key Features

  • Output Voltage: Fixed 1.8V with high accuracy, ensuring reliable and consistent power delivery for sensitive electronic components.
  • High Efficiency: Capable of converting input voltages ranging from 2.7V to 5.5V with up to 95% efficiency, which helps to extend battery life in portable applications.
  • Load Current: Supports up to 600mA of load current, providing sufficient power for a variety of low-power devices and applications.
  • Low Noise Operation: Designed with a low-noise mode that minimizes ripple and noise, crucial for RF and precision analog applications.
  • Small Footprint: Available in a compact 10-pin WSON package, making it suitable for space-constrained applications.
  • Advanced Features: Includes soft-start, over-temperature and over-current protection, enhancing the overall reliability and safety of the power management system.

Applications

The LM3676SD-1.8 is versatile and can be used in various applications, including:

  • Smartphones and PDAs
  • GPS navigation systems
  • Wireless LAN and Bluetooth devices
  • Portable media players
  • Digital cameras and audio devices

Technical Specifications

Parameter Value Output Voltage (V) 1.8 Input Voltage Range (V) 2.7 to 5.5 Output Current (A) 0.6 Efficiency (%) Up to 95 Package 10-pin WSON

For engineers and designers looking for a reliable power solution, the LM3676SD-1.8 from Texas Instruments offers a blend of performance, efficiency, and compact design to meet the needs of today's power-sensitive devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4419 $50.4665
85+ $1.1831 $100.5635
135+ $1.1462 $154.7370
185+ $1.1092 $205.2020
235+ $1.0722 $251.9670
315+ $0.9613 $302.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess