EN
  • EN
  • DE

LM3676SD-3.3/NOPB

Part No LM3676SD-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.6A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (3x3)
Win Source Part Number 1053968-LM3676SD-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3676SD-3.3/NOPB CAD Model

Description

Product Overview: LM3676SD-3.3/NOPB

The LM3676SD-3.3/NOPB is a highly efficient, fast response, step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power solution is ideal for portable and space-constrained applications requiring a regulated 3.3V output from a higher voltage source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is suitable for powering a wide range of digital circuits and microprocessors.
  • High Efficiency: With an adaptive voltage positioning and an innovative PWM architecture, the LM3676SD-3.3/NOPB achieves high efficiency over a wide load range, making it an excellent choice for battery-powered devices.
  • Load Capacity: It can deliver up to 600mA of continuous current, ensuring reliable performance for demanding applications.
  • Small Footprint: The device comes in a compact 10-pin WSON package, which minimizes the space required on a PCB and is ideal for portable electronics.
  • Low Ripple: It offers low output voltage ripple and excellent line and load regulation, providing a stable power supply for sensitive electronics.
  • Thermal Protection: The LM3676SD-3.3/NOPB includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to reduce RF interference in noise-sensitive applications.

Applications

The LM3676SD-3.3/NOPB is suitable for a variety of applications, including but not limited to:

  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth devices
  • Digital cameras and portable media players
  • GPS receivers
  • Point-of-load conversions in networking and telecommunication equipment

Environmental and Regulatory Compliance

The "NOPB" suffix in the product code indicates that this device is part of Texas Instruments' green product initiative. It is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.

With its robust feature set and compact design, the LM3676SD-3.3/NOPB from Texas Instruments stands out as a versatile and reliable power management solution for a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3845 $50.0745
52+ $1.9565 $101.7380
80+ $1.8954 $151.6320
110+ $1.8343 $201.7730
141+ $1.7731 $250.0071
189+ $1.5897 $300.4533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess