EN
  • EN
  • DE

LM3678SDX-1.2/NOPB

Part No LM3678SDX-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 1.5A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V, 1.2V
Output Current 1.5A
Frequency - Switching 3.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 1053976-LM3678SDX-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3678SDX-1.2/NOPB CAD Model

Description

Overview of Texas Instruments LM3678SDX-1.2/NOPB

The LM3678SDX-1.2/NOPB is a high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments. This component is engineered to deliver a fixed output voltage of 1.2V with an input voltage range of 2.7V to 5.5V, making it an ideal choice for battery-powered applications where power efficiency is critical. The device is capable of supplying up to 600mA of load current, ensuring reliable performance for a wide range of portable electronics.

Key Features

  • Output Voltage: Fixed at 1.2V for precise power regulation.
  • High Efficiency: Optimized for battery life extension, thanks to its power-saving mode.
  • Load Current: Capable of delivering up to 600mA, suitable for various applications.
  • Input Voltage Range: Broad range of 2.7V to 5.5V, accommodating multiple power sources.
  • Low Quiescent Current: Minimizes standby power consumption.
  • Thermal Shutdown: Enhances reliability through protection against overheating.
  • Frequency Synchronization: Reduces noise and interference in sensitive applications.
  • Small Footprint: Available in a tiny 6-bump WSON package, perfect for space-constrained designs.

Applications

The LM3678SDX-1.2/NOPB is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Wireless LAN and Bluetooth Devices
  • PDAs and Handheld Computers
  • Portable Media Players
  • Digital Cameras
  • Other Portable Devices Requiring Efficient Power Conversion

Quality and Environmental Compliance

The device comes in a lead-free, WSON package and is fully compliant with the RoHS directive, reflecting Texas Instruments' commitment to environmental sustainability. Its NOPB designation (No Lead(Pb)) indicates that it is manufactured without the use of lead, making it suitable for use in a wide range of environmentally sensitive applications.

Overall, the LM3678SDX-1.2/NOPB from Texas Instruments is a robust power management solution that offers efficiency, reliability, and a compact form factor, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4419 $50.4665
85+ $1.1831 $100.5635
135+ $1.1462 $154.7370
185+ $1.1092 $205.2020
235+ $1.0722 $251.9670
315+ $0.9613 $302.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess