EN
  • EN
  • DE

LM3691TLX-1.5/NOPB

Part No LM3691TLX-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.5V 1A SYNC 6USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 1A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA
Win Source Part Number 1053985-LM3691TLX-1.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3691TLX-1.5/NOPB CAD Model

Description

Product Overview: LM3691TLX-1.5/NOPB

The LM3691TLX-1.5/NOPB is a highly efficient, fast-response voltage regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is tailored to meet the rigorous demands of modern portable and battery-powered applications where energy efficiency and thermal performance are critical.

Key Features

  • Output Voltage: This device offers a fixed output voltage of 1.5V, which is ideal for providing stable power to sensitive digital circuits.
  • High Efficiency: The LM3691TLX-1.5/NOPB operates with high efficiency, which minimizes power loss and extends battery life in portable devices.
  • Load Regulation: It boasts excellent load regulation characteristics, ensuring a consistent voltage supply even with fluctuating loads.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the system from overheating, enhancing reliability and safety.
  • Low Dropout: The low dropout (LDO) design allows the regulator to maintain output voltage regulation even when the supply voltage is very close to the output voltage, which is particularly useful in battery-operated devices.
  • Package: The regulator is available in a compact, lead-free Nano SMD package, making it suitable for space-constrained applications.

Applications

The LM3691TLX-1.5/NOPB is versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless LAN and Bluetooth devices
  • Handheld gaming consoles
  • GPS devices

Quality and Environmental Compliance

As part of Texas Instruments' commitment to environmental responsibility, the LM3691TLX-1.5/NOPB is RoHS compliant and is designated as NOPB (No Lead (Pb) / Lead-Free). This ensures that the product is manufactured with reduced hazardous substances, aligning with global environmental standards and regulations.

Conclusion

The LM3691TLX-1.5/NOPB voltage regulator from Texas Instruments is an optimal solution for designers looking to balance performance with power efficiency. Its robust feature set and compact packaging make it an excellent choice for a wide array of portable applications where space and power are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9039 $52.2702
42+ $2.3827 $100.0734
65+ $2.3082 $150.0330
90+ $2.2338 $201.0420
116+ $2.1593 $250.4788
155+ $1.9359 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,164 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess