EN
  • EN
  • DE

LM3695YFQR

Part No LM3695YFQR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 739334-LM3695YFQR
Ultra Librarian 3D Model Ultra Librarian LM3695YFQR CAD Model

Description

The LM3695YFQR is a high-performance LED driver designed by Texas Instruments to cater to the demanding requirements of backlighting mid-size LCD displays. This advanced driver IC is ideal for use in portable electronics such as smartphones, tablets, and digital cameras, where efficient power management and space-saving solutions are critical.

Key Features:

  • Flexible Power Supply: The LM3695YFQR operates over a wide input voltage range, making it suitable for a variety of battery technologies and ensuring consistent performance even as the battery voltage fluctuates.
  • High Efficiency: With an integrated boost converter, the driver achieves excellent power efficiency, which is essential for prolonging battery life in portable devices.
  • Multi-Channel Support: It supports up to three independently controlled LED strings, allowing for uniform backlighting across the display with fine dimming control to adjust brightness levels.
  • Small Footprint: The device comes in a compact WQFN package, which is highly valued in space-constrained applications.

Performance and Reliability:

The LM3695YFQR includes features that safeguard the device and the LEDs it drives. Over-temperature protection, over-voltage protection, and under-voltage lockout are all built-in to ensure reliable operation under various conditions. Additionally, the driver provides a 1 MHz fixed-frequency PWM dimming input, which allows for precise control over the backlight brightness with minimal noise interference.

Applications:

Designed with versatility in mind, the LM3695YFQR can be implemented in a broad range of applications beyond standard portable electronics. These include automotive infotainment systems, GPS navigation units, and any other system that requires high-quality, efficient LED backlighting.

Conclusion:

In summary, the LM3695YFQR from Texas Instruments is a top-tier solution for driving LED backlights. It combines efficiency, flexibility, and compactness with the quality and reliability expected from a leading semiconductor manufacturer. Whether for personal devices or more complex systems, this LED driver is engineered to enhance visual experiences while maximizing energy savings.

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Texas Instruments
PROTOTYPE
Lowest to $1.3098
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3013 $52.8208
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess