EN
  • EN
  • DE

LM3705XCMM-308/NOPB

Part No LM3705XCMM-308/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 3.08V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 135948-LM3705XCMM-308/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3705XCMM-308/NOPB CAD Model

Description

The Texas Instruments LM3705XCMM-308/NOPB is a robust microprocessor supervisory circuit, designed and manufactured by the globally recognized semiconductor company, Texas Instruments.

  • Temperature range: -40°C to 85°C
  • Voltage threshold: 3.08V
  • Reset active time: 140ms
  • Package: 8-pin VSSOP
  • Features: Precision supply-voltage monitor, reset output remains operational with VCC as low as 1V, Active-low manual reset input, Active-low push-pull RESET output

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess