EN
  • EN
  • DE

LM3711XQBP-308/NOPB

Part No LM3711XQBP-308/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 3.08V 9MICROSMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 9-uSMD
Win Source Part Number 123160-LM3711XQBP-308/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3711XQBP-308/NOPB CAD Model

Description

The LM3711XQBP-308/NOPB is a high-quality microprocessor supervisory circuit from Texas Instruments, a leading global semiconductor company.

  • Function: Monitoring system voltage levels and reset timing
  • Adjustable Reset: Yes
  • Manual Reset Capability: Yes
  • RESET Output: Active-low, open-drain
  • Supply Current: 15μA
  • Supply Voltage Range: 2.7V to 5.5V
  • Package: 5-pin SOT-23
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • NOPB Standard: Compliant

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess