EN
  • EN
  • DE

LM3722IM5-4.63/NOPB

Part No LM3722IM5-4.63/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU RESET CIRCUIT SOT23-5 / Processor Supervisor 4.63V 1 Active Low/Push-Pull 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778999-LM3722IM5-4.63/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3722
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3722IM5-4.63/NOPB CAD Model

Description

Product Overview: LM3722IM5-4.63/NOPB

The LM3722IM5-4.63/NOPB is a precision microprocessor supervisory circuit designed by Texas Instruments to ensure reliable operation and system integrity. This component is specifically engineered to monitor the power supply voltage in digital systems and provide a significant level of protection against low voltage conditions, which can lead to system failures and data corruption.

Key Features

  • Voltage Monitoring: The device has a preset threshold voltage of 4.63V, which is ideal for 5V systems. It keeps a vigilant eye on the power supply levels and activates a reset signal when the voltage drops below the threshold.
  • Reset Time Delay: It features a built-in delay that ensures the reset output remains active for a minimum of 200ms after the voltage level has returned to an acceptable range. This provides enough time for the system to stabilize before normal operation resumes.
  • Low Power Consumption: Designed for power-sensitive applications, the LM3722IM5-4.63/NOPB consumes minimal power, making it an excellent choice for portable and battery-operated devices.
  • Small Form Factor: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range of -40°C to 125°C, allowing for use in various environmental conditions.
  • No External Components Required: This supervisory circuit functions without the need for additional external components, simplifying design and reducing overall system cost.

Applications

The LM3722IM5-4.63/NOPB is versatile and can be used across a wide range of applications where voltage monitoring is critical. It is particularly suitable for:

  • Microprocessor, microcontroller, and DSP monitoring
  • Portable and battery-powered equipment
  • Computers and servers
  • Embedded systems
  • Industrial controls

Quality and Reliability

With the NOPB (No Lead (Pb)) designation, this product adheres to environmentally friendly manufacturing processes, being free from lead and other harmful substances. Texas Instruments is known for its commitment to quality, and the LM3722IM5-4.63/NOPB is no exception, providing a reliable solution for system voltage supervision that ensures the longevity and stability of your electronic designs.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess