EN
  • EN
  • DE

LM3722IM5X-3.08

Part No LM3722IM5X-3.08
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 3.08V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 082745-LM3722IM5X-3.08
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3722IM5X-3.08 CAD Model

Description

The LM3722IM5X-3.08 from Texas Instruments is an exceptional microprocessor supervisory circuit that is designed to monitor power supplies in microprocessors and digital systems.

  • Function: Provides a reset output during power-up, power-down, and brown-out conditions
  • Supply Voltage Range: 1.0V to 5.5V
  • Supply Current: 15µA
  • Manual Reset Input: Active-low
  • Reset Time Delay: 140ms (minimum)
  • RESET Output: Open-drain
  • Operating Temperature Range: -40°C to 85°C
  • Package: SOT-23

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3329 $53.3160
95+ $1.0937 $103.9015
145+ $1.0595 $153.6275
200+ $1.0254 $205.0800
255+ $0.9912 $252.7560
340+ $0.8886 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess