The LM3724EM5X-2.32 from Texas Instruments is a precision microprocessor (µP) supervisory circuit designed to monitor voltages within digital systems and provide a significant level of protection for your electronics. This voltage supervisor ensures that your system's microprocessor is reset to a known state during power-up, power-down, or if a brown-out condition occurs.
Key Features
- Voltage Threshold: The device features a preset threshold voltage of 2.32V, providing a reliable reset output during system voltage fluctuations.
- Low Power Consumption: Designed for battery-powered applications, the LM3724EM5X-2.32 offers an extremely low quiescent current, which enhances battery life and system efficiency.
- Reset Time Delay: It includes a built-in delay before the output is activated, ensuring that the system has sufficient time to stabilize.
- High Accuracy: With its precision voltage sensing, the device is highly accurate, which is crucial for sensitive electronic applications.
- Compact Package: The LM3724EM5X-2.32 comes in a small SOT-23 package, making it ideal for space-constrained applications.
Applications
This voltage supervisor is versatile and can be used in a variety of applications, including:
- Portable/Battery-Powered Equipment
- Microprocessor/Microcontroller Systems
- Computers and Computer Peripherals
- Embedded Systems
- Industrial Controls
Technical Specifications
Parameter
Value
Threshold Voltage
2.32V
Package Type
SOT-23
Operating Temperature
-40°C to +125°C
Supply Voltage Range
1.0V to 5.5V
Quiescent Current
9µA (Typical)
For precise monitoring and reliable operation of your digital systems, the LM3724EM5X-2.32 voltage supervisor by Texas Instruments is an excellent choice, ensuring that your applications run smoothly and efficiently.