EN
  • EN
  • DE

LM380N

Part No LM380N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W MONO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 8 Ohm
Supply Voltage - Operating 10 V to 22 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 090727-LM380N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM380N CAD Model

Description

The LM380N is an exceptional product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: General-purpose audio power amplifier
  • Output Power: 2.5 watts into an 8-ohm load with less than 0.2% total harmonic distortion
  • Output Stage Peak Currents: Up to 1.3A into an 8-ohm load
  • Power Supply Voltage Range: 10V to 22V
  • Quiescent Power Drain: 24mW
  • Thermal Shutdown: Built-in
  • Power Supply Decoupling: Built-in
  • Ripple Rejection Ratio: 66dB
  • Bandwidth: DC to more than 100kHz
  • Slew Rate: 10V/µs

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7160 $51.4800
75+ $1.4080 $105.6000
110+ $1.3640 $150.0400
155+ $1.3200 $204.6000
200+ $1.2760 $255.2000
265+ $1.1440 $303.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess