EN
  • EN
  • DE

DAC7632VFBT

Part No DAC7632VFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16-BIT DUAL LP 32-LQFP / DAC 2-CH R-2R 16-bit 32-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2, ±1
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 772434-DAC7632VFBT
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7632
Introduction Date December 24, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC7632VFBT CAD Model

Description

Product Overview: Texas Instruments DAC7632VFBT

The Texas Instruments DAC7632VFBT is a high-performance, dual-channel digital-to-analog converter (DAC) that provides precision voltage outputs with a 16-bit resolution. This advanced DAC is designed for applications that demand high accuracy and stability, making it an ideal choice for industrial, medical, communication, and high-end consumer electronics where precise analog signal generation is critical.

Key Features

  • Resolution: The DAC7632VFBT offers a 16-bit resolution, ensuring fine granularity in the analog output and enabling precise control over the signal for sensitive applications.
  • Dual-Channel: With two independent DAC channels, it can generate two separate output voltages simultaneously, providing flexibility and efficiency in multi-signal systems.
  • Interface: A simple, three-wire serial interface is used for communication with microcontrollers or digital signal processors, making the integration process straightforward and minimizing the required I/O pins.
  • Output Range: The device supports a wide range of selectable output voltage ranges, accommodating various application needs without requiring external scaling components.
  • Power Supply: It operates from a single power supply ranging from +2.7V to +5.5V, which is suitable for both 3.3V and 5V systems.
  • Power-On Reset: The DAC7632VFBT includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place.
  • Package: The device is available in a compact VFBGA (Very Fine Ball Grid Array) package, making it a space-saving solution for densely packed PCBs.

Applications

The DAC7632VFBT's precise control over analog signals makes it an excellent choice for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Medical Instrumentation
  • Telecommunications Equipment

With its combination of high resolution, dual-channel output, and easy integration, the Texas Instruments DAC7632VFBT stands out as a robust DAC solution for designers looking to add precise analog output capabilities to their systems.

You May Also Be Interested in

Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Analog Devices Inc.
IC DAC 16BIT V-OUT 24LFCSP / 16 Bit Digital to Analog Converter 1 24-LFCSP-VQ (4x5)
Lowest to $51.9125
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9350 $91.8700
3+ $37.6903 $113.0709
5+ $36.5125 $182.5625
6+ $35.3347 $212.0082
8+ $34.1568 $273.2544
10+ $30.6234 $306.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess