EN
  • EN
  • DE

TLV1117CKCS

Part No TLV1117CKCS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.7V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 141766-TLV1117CKCS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1117CKCS CAD Model

Description

Introducing the TLV1117CKCS Voltage Regulator by Texas Instruments

The TLV1117CKCS from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a stable and reliable power supply. This versatile component is ideal for a wide range of applications, from consumer electronics to industrial systems, where a consistent voltage is crucial for optimal performance.

Key Features

  • Output Voltage Range: The TLV1117CKCS offers an adjustable output voltage range from 1.25V to 13.8V, allowing for flexible use in various circuit designs.
  • Current Capacity: Capable of delivering up to 800mA of continuous output current, this regulator can easily handle moderate power requirements.
  • Low Dropout Voltage: With a dropout voltage typically around 1.2V at maximum output, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Overcurrent Protection: The device includes overcurrent protection, safeguarding against excessive loads that could potentially cause harm.
  • Wide Operating Temperature Range: The TLV1117CKCS is designed to operate over a broad temperature range from -40°C to 125°C, making it suitable for harsh environments.

Applications

The TLV1117CKCS is a versatile component that can be used in various applications, including:

  • Consumer electronics such as personal computers, TVs, and radios
  • Portable battery-powered devices
  • Industrial equipment requiring stable voltage supplies
  • Automotive applications within the appropriate temperature and current ranges

Package and Quality

The device is available in a compact TO-263 package, ensuring easy integration into a wide range of electronic assemblies. Texas Instruments is known for its commitment to quality, and the TLV1117CKCS is no exception, meeting strict industry standards for performance and reliability.

Whether you're developing a new product or looking to improve an existing design, the TLV1117CKCS voltage regulator from Texas Instruments offers the performance and features necessary to ensure a stable and efficient power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6707 $50.3025
185+ $0.5503 $101.8055
285+ $0.5331 $151.9335
390+ $0.5159 $201.2010
505+ $0.4987 $251.8435
675+ $0.4471 $301.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess