EN
  • EN
  • DE

LM385BXZ-1.2/NOPB

Part No LM385BXZ-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054025-LM385BXZ-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BXZ-1.2/NOPB CAD Model

Description

The LM385BXZ-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, designed to provide a stable 1.2V output voltage over a wide operating current range. This voltage reference is a part of the LM385 series, which is known for its low dynamic impedance and good temperature stability, making it an excellent choice for battery-powered and portable devices.

Key Features

  • Voltage Accuracy: The LM385BXZ-1.2/NOPB offers a precise voltage reference with a tight tolerance, ensuring reliable performance in critical applications.
  • Low Dynamic Impedance: Its dynamic impedance is optimized to provide a stable voltage under varying load conditions.
  • Temperature Stability: The device maintains its performance over a wide temperature range, making it suitable for use in diverse environmental conditions.
  • Wide Operating Current: It is designed to operate over a broad current range, providing design flexibility for different applications.
  • Extended Battery Life: With its micro-power operation, this voltage reference helps in extending the battery life of portable devices.
  • Package: The NOPB designation indicates that the product is lead-free and RoHS compliant, packaged in a TO-92 form factor for easy integration into a variety of circuit designs.

Applications

The LM385BXZ-1.2/NOPB is ideally suited for a range of applications that require a stable voltage reference, such as:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Analog-to-digital converters
  • Instrumentation
  • Electronic scales

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM385BXZ-1.2/NOPB is manufactured to meet stringent industry standards, ensuring long-term reliability for critical system applications. With Texas Instruments' reputation for excellence, designers can trust this voltage reference to perform consistently across its lifespan.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6016 $50.6176
27+ $3.7757 $101.9439
42+ $3.6577 $153.6234
57+ $3.5397 $201.7629
74+ $3.4217 $253.2058
98+ $3.0677 $300.6346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess