The LM385BXZ is a precision micro-power voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for a wide array of electronic applications. This voltage reference is part of the LM385 series and is highly esteemed for its reliability and performance.
Key Features:
- Output Voltage: The LM385BXZ offers a fixed output voltage of 2.5V, which is ideal for many analog circuits that require a stable reference voltage.
- Low Dynamic Impedance: The dynamic impedance of the device is low, ensuring a stable output even with varying load conditions.
- Wide Operating Current Range: This device operates over a wide current range from 20 µA to 20 mA, making it versatile for different applications.
- High Stability: With a temperature coefficient as low as 20 ppm/°C, the LM385BXZ provides excellent stability over temperature variations.
- Extended Operating Temperature Range: The device is designed to perform reliably in a broad temperature range from -40°C to +85°C.
Applications:
The LM385BXZ is suitable for a variety of applications, including but not limited to:
- Battery-powered equipment
- Portable instrumentation
- Power supplies
- Analog-to-digital converters
- Electronic scales
- Automotive electronics
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the LM385BXZ is no exception. Manufactured with the highest standards, this voltage reference is designed to meet the stringent requirements of industrial and automotive applications. It is available in a TO-92 package, which is widely used and easy to integrate into various circuit designs.
Conclusion:
The LM385BXZ from Texas Instruments stands out as a robust, precise, and reliable voltage reference solution for designers and engineers looking to ensure the accuracy and stability of their electronic systems. Its combination of features and proven performance makes it a preferred choice for a wide range of applications.