EN
  • EN
  • DE

LM3880QMFX-1AD/NOPB

Part No LM3880QMFX-1AD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Automotive, Power Supply Sequencer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 25μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1054070-LM3880QMFX-1AD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3880QMFX-1AD/NOPB CAD Model

Description

Product Overview: LM3880QMFX-1AD/NOPB

The LM3880QMFX-1AD/NOPB is a simple power sequencer offered by Texas Instruments, a global semiconductor company that designs and manufactures innovative technologies. This product is part of the LM3880 series and is designed to manage power sequencing requirements in electronic systems. It ensures that different parts of a system are powered up and down in a controlled sequence, which is essential for systems that require specific power-up and power-down procedures to avoid damage or operational issues.

Key Features

  • Simple Sequencing: The LM3880 allows for easy and reliable sequencing of three power rails, which is crucial in modern electronic systems with multiple supply voltages.
  • Adjustable Delay: The device provides an adjustable time delay between each power rail sequence, which can be set by external capacitors. This flexibility allows designers to tailor the power sequence timing to specific system requirements.
  • Compact Package: Available in an SOT-23 package, the LM3880QMFX-1AD/NOPB is suitable for space-constrained applications, providing a compact solution without compromising functionality.
  • Low Power Consumption: The device is designed for minimal power consumption, making it an energy-efficient choice for portable and battery-powered applications.
  • Wide Operating Voltage Range: With an operating voltage range from 2.7V to 5.5V, the LM3880 is versatile and can be used in various system configurations.

Applications

The LM3880QMFX-1AD/NOPB is ideal for a range of applications, including but not limited to:

  • FPGA and DSP Power Sequencing
  • Telecommunications and Networking Equipment
  • Multi-Voltage Systems
  • Server and Storage Systems
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the LM3880QMFX-1AD/NOPB is manufactured to high standards of quality and reliability. The 'NOPB' designation indicates that this product is offered in a lead-free (No Lead) package, which aligns with environmental standards and regulations. This device is suitable for industrial temperature ranges, ensuring performance in diverse operating conditions.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5622 $54.6770
80+ $1.2818 $102.5440
125+ $1.2418 $155.2250
170+ $1.2017 $204.2890
220+ $1.1617 $255.5740
290+ $1.0415 $302.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess