EN
  • EN
  • DE

LM392MX

Part No LM392MX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description lm392-N Low Power Operational Amplifier/Voltage Comparator | IC OP AMP VOLT COMPARATOR 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Amplifier, Comparator
Applications Transducer Amplifier
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM392
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199288-LM392MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM392MX CAD Model

Description

The LM392MX from Texas Instruments is a versatile low power operational amplifier and voltage comparator integrated into a single package. This dual-function device is designed to offer both space and cost savings in electronic circuits by combining two essential components that are commonly used in analog signal processing.

Key Features

  • Operational Amplifier: The op-amp section of the LM392MX features a wide supply voltage range from 3V to 32V for single supply operation and from ±1.5V to ±16V for dual supply configurations. This makes the device suitable for a diverse range of applications.
  • Voltage Comparator: The comparator provides a separate voltage comparison function with an open-collector output that allows for direct interfacing with other logic levels or for driving loads.
  • Low Power Consumption: The LM392MX is designed for low power consumption, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Operating Temperature Range: The device can operate over a temperature range of 0°C to 70°C, ensuring reliability in various environmental conditions.
  • Package: Available in an SOIC-8 (Small Outline Integrated Circuit) package, the LM392MX is designed for surface mount technology (SMT), which is conducive to modern compact electronic designs.

Applications

The LM392MX is suitable for a variety of applications due to its dual functionality and robust performance characteristics. Typical applications include:

  • Sensor interfacing and signal conditioning
  • Threshold detection and level shifting
  • Analog-to-digital converter (ADC) drivers
  • Battery chargers and power management systems
  • Motor control circuits
  • Window comparators and oscillators

Conclusion

In conclusion, the LM392MX from Texas Instruments is a highly functional and efficient solution for designers looking to integrate both an operational amplifier and a voltage comparator into their systems. Its low power consumption, wide operating voltage range, and operational temperature range make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0750 $53.7500
115+ $0.8821 $101.4415
180+ $0.8545 $153.8100
245+ $0.8270 $202.6150
315+ $0.7994 $251.8110
420+ $0.7167 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,190 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess