EN
  • EN
  • DE

LM393ADR

Part No LM393ADR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMPARATOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019210-LM393ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM393A
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM393ADR CAD Model

Description

The LM393ADR is a high-quality, low-power voltage comparator from Texas Instruments, a leading global semiconductor company.

  • Type: Dual differential comparator
  • Power Supply: Single power supply over a wide range of voltages
  • Gain: High gain
  • Bandwidth: Wide bandwidth
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Supply Current Drain: Low
  • Output Saturation Voltage: Low
  • Package: Compact SOIC package
  • Compliance: RoHS compliant
  • Applications: Limit comparators, simple analog-to-digital converters, pulse, squarewave, and time delay generators, wide range VCO, MOS clock timers, multivibrators, and high voltage digital logic gates

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1320 $50.1600
925+ $0.1083 $100.1775
1,430+ $0.1049 $150.0070
1,975+ $0.1015 $200.4625
2,550+ $0.0981 $250.1550
3,410+ $0.0880 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess