EN
  • EN
  • DE

LM393LVDGKR

Part No LM393LVDGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 1.65-V TO 5.5-V, LOW VOLTAGE DUA / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 5pA (Typ)
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 35µA
CMRR, PSRR (Typ) 65dB, 80dB PSRR
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Surface Mount
Supplier Device Package 8-VSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM393LVDGKRCT,296-LM393LVDGKRTR,296-LM393LVDGKRDKR
Standard Package 2,500
Win Source Part Number 1319556-LM393LVDGKR
Ultra Librarian 3D Model Ultra Librarian LM393LVDGKR CAD Model

Description

Product Overview: LM393LVDGKR from Texas Instruments

The LM393LVDGKR is a versatile and reliable low-voltage dual differential comparator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is designed to function optimally in systems that require voltage level detection and comparison, making it an ideal component for a wide range of applications such as control systems, sensor interfacing, and voltage monitoring circuits.

Key Features:

  • Low Voltage Operation: The LM393LVDGKR operates at a supply voltage range from 2V to 36V for single supply applications and ±1V to ±18V for dual supply configurations, making it suitable for battery-operated devices and low-voltage applications.
  • Dual Comparators: It incorporates two independent voltage comparators that can be used in various configurations, providing flexibility in circuit design.
  • Low Current Drain: The device features a typical low current drain of 0.8 mA, which is advantageous for portable and battery-powered equipment, ensuring minimal impact on power consumption.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to +85°C, the LM393LVDGKR can reliably function in extreme environmental conditions.
  • Output Compatibility: The open collector outputs allow wired-AND connections and are compatible with various types of logic systems.
  • Differential Input Voltage Range: The comparator can handle a differential input voltage range equal to the supply voltage, providing great versatility in handling input signals.

Applications:

The LM393LVDGKR is suitable for various applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • DC motor controllers
  • Alarm and monitoring systems
  • Battery chargers
  • Touch switches

With its precision voltage comparison capabilities and robust design, the LM393LVDGKR is a staple in electronic designs that require high-reliability and low-power consumption. Texas Instruments' commitment to quality ensures that this comparator delivers consistent performance and durability for critical and everyday applications alike.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1942 $50.4920
630+ $0.1594 $100.4220
975+ $0.1544 $150.5400
1,340+ $0.1494 $200.1960
1,735+ $0.1444 $250.5340
2,320+ $0.1295 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,391 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess