EN
  • EN
  • DE

LM3S101-IQN20-C2

Part No LM3S101-IQN20-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 48LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 100
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 20MHz
Connectivity Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LM3S101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-LM3S101-IQN20-C2-TI,TEXTISLM3S101-IQN20-C2
Standard Package 250
Win Source Part Number 1171855-LM3S101-IQN20-C2
Ultra Librarian 3D Model Ultra Librarian LM3S101-IQN20-C2 CAD Model

Description

The LM3S101-IQN20-C2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This microcontroller is part of the Stellaris® LM3S series, which is specifically engineered to deliver a balance of performance, power efficiency, and value, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Core: The heart of the LM3S101-IQN20-C2 is an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz. The Cortex-M3 core offers exceptional interrupt handling abilities, enhanced system control, and supports the Thumb-2 instruction set for improved code density.
  • Memory: It comes equipped with 8KB of flash memory and 2KB of SRAM, providing sufficient space for small to medium-sized applications without necessitating external memory components.
  • I/O and Peripherals: The device includes a range of peripherals such as GPIOs, timers, and serial communication interfaces like UART, SPI, and I2C, enabling easy interfacing with a variety of external devices and sensors.
  • Power Efficiency: Designed with power-sensitive applications in mind, the LM3S101-IQN20-C2 features an array of power-saving modes, which allow designers to optimize power consumption according to the specific needs of their application.
  • Packaging: The MCU is available in a compact 20-pin QFN package, making it suitable for space-constrained applications.
  • Industrial Operating Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The versatility and reliability of the LM3S101-IQN20-C2 make it an excellent choice for a variety of applications, including but not limited to industrial control systems, consumer electronics, home automation, and low-power handheld devices.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem, which includes development tools, software libraries, and extensive documentation to expedite the design process and bring products to market faster. The LM3S101-IQN20-C2 is supported by the StellarisWare® software suite, which provides a rich set of peripheral drivers, example code, and utilities to assist in application development.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess